11.7µH Unshielded Wirewound Inductor 120A 1mOhm 24-DIP Module
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | FIE220-1-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Through Hole |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |