Wurth Electronics ICS, Inc. Magnetics - Transformer, Inductor Components - Ferrite Cores 692121030100

Description
Manufacturer: AMIS Category: Magnetics - Transformer, Inductor Components - Ferrite Cores Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 19 Gender: Receptacle Mounting Type: Requires Holder Mounting Feature: Normal, Standard - Top
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Magnetics - Transformer, Inductor Components - Ferrite Cores Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 19 Gender: Receptacle Mounting Type: Requires Holder Mounting Feature: Normal, Standard - Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics - Transformer, Inductor Components - Ferrite Cores -  - Win Source Electronics
Laguna Hills, CA, United States
Magnetics - Transformer, Inductor Components - Ferrite Cores
Magnetics - Transformer, Inductor Components - Ferrite Cores
Manufacturer: AMIS Category: Magnetics - Transformer, Inductor Components - Ferrite Cores Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 19 Gender: Receptacle Mounting Type: Requires Holder Mounting Feature: Normal, Standard - Top

Manufacturer: AMIS
Category: Magnetics - Transformer, Inductor Components - Ferrite Cores
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 19
Gender: Receptacle
Mounting Type: Requires Holder
Mounting Feature: Normal, Standard - Top

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Magnetics - Transformer, Inductor Components - Ferrite Cores
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 7173489 - RS Components, Ltd.
Specs
Inductance Range 11000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers