Triad Magnetics E - Core Common Mode Inductor CME2425-3

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Perris, California, United States
E - Core Common Mode Inductor
CME2425-3
E - Core Common Mode Inductor CME2425-3
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Supplier's Site
Common Mode Chokes - 237-1222-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1222-ND
Common Mode Chokes 237-1222-ND
3.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.6A DCR 127mOhm

3.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.6A DCR 127mOhm

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CME2425-3 237-1222-ND
Product Name E - Core Common Mode Inductor Common Mode Chokes
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms 0.1270 ohms
Rated DC Current 1600 milliamps 1600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers