SCHURTER Inc Common Mode Chokes DFKH-14-0001

Description
2 Line Common Mode Choke Through Hole 600mA DCR 600mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 600mA DCR 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-3120-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-3120-ND
Common Mode Chokes 486-3120-ND
2 Line Common Mode Choke Through Hole 600mA DCR 600mOhm

2 Line Common Mode Choke Through Hole 600mA DCR 600mOhm

Buy Now Datasheet
Leaded Inductors - 7173489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7173489
Leaded Inductors 7173489
DFKH Compensated Choke 0.6A

DFKH Compensated Choke 0.6A

Supplier's Site
Leaded Inductors - 7173489P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7173489P
Leaded Inductors 7173489P
DFKH Compensated Choke 0.6A

DFKH Compensated Choke 0.6A

Supplier's Site
11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11mH 600mA 440V Inductor and Choke
839-DFKH-14-0001
11mH 600mA 440V Inductor and Choke 839-DFKH-14-0001
Shielded Fixed Inductor, 11mH, 600mA, 440V, Radial Product overview: DFKH-14-0001 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11mH, 600mA, 440V. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 11mH, 600mA, 440V, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DFKH-14-0001 can be used for catalog matching and distributor lookup.

Shielded Fixed Inductor, 11mH, 600mA, 440V, Radial Product overview: DFKH-14-0001 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11mH, 600mA, 440V. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 11mH, 600mA, 440V, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DFKH-14-0001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486-3120-ND 7173489 7173489P 839-DFKH-14-0001
Product Name Common Mode Chokes Leaded Inductors Leaded Inductors 11mH 600mA 440V Inductor and Choke
Operating Temperature -25 to 100 C (-13 to 212 F) -25 C (-13 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-331 0402AF-331XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details