Wurth Electronics ICS, Inc. Switches Tactile Switches 436331045822

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Switches Tactile Switches Series: WS-TASU Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Type: Rectangular Button Mounting Type: Surface Mount, Right Angle Actuator Orientation: Side Actuated
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Switches Tactile Switches Series: WS-TASU Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Type: Rectangular Button Mounting Type: Surface Mount, Right Angle Actuator Orientation: Side Actuated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches Tactile Switches
Switches Tactile Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Switches Tactile Switches Series: WS-TASU Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Type: Rectangular Button Mounting Type: Surface Mount, Right Angle Actuator Orientation: Side Actuated

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Switches Tactile Switches
Series: WS-TASU
Product Status: Active
Circuit: SPST-NO
Switch Function: Off-Mom
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Type: Rectangular Button
Mounting Type: Surface Mount, Right Angle
Actuator Orientation: Side Actuated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Name Switches Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1-2213818-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Light Touch Miniature Pushbutton - EB2011P-CF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers