SCHURTER Inc Tactile Switches 1241.1601.23

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-1241.1601.23CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-1241.1601.23CT-ND
Tactile Switches 486-1241.1601.23CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 486-1241.1601.23DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-1241.1601.23DKR-ND
Tactile Switches 486-1241.1601.23DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 486-1241.1601.23TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-1241.1601.23TR-ND
Tactile Switches 486-1241.1601.23TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
1241.1601.23
Pushbutton Switches 1241.1601.23
Pushbutton Switches SMS IP40 J KURZ SHORT

Pushbutton Switches SMS IP40 J KURZ SHORT

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1241.1601.23
Switches - Tactile Switches 1241.1601.23
SWITCH TACTILE SPST-NO 0.05A 42V

SWITCH TACTILE SPST-NO 0.05A 42V

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number 486-1241.1601.23CT-ND 486-1241.1601.23DKR-ND 1241.1601.23 1241.1601.23
Product Name Tactile Switches Tactile Switches Pushbutton Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 11.40mm x 11.40mm 11.40mm x 11.40mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3913-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers