OTTO Controls Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton P1

Description
The P1 switch is a quality, precision, snap-action switch designed for panel boards, control grips, computers, instruments, pressure switches, and other hand- or machine-operated applications. Its precision permits the P1 to be used as a limit switch with unique size, high electrical ratings and a wide choice of mounting styles. The P1's mechanical life is well beyond the 50,000 cycles required by MIL-PRF-8805. The double-break switching mechanism has an incredibly fast transfer time, reducing arcing and increasing contact life. The inherent wiping action breaks welds and scrubs the contacts clean on every actuation. The P1 switch offers vastly improved life under extreme conditions found in most military environments. Moistureproofing is accomplished in two ways. The pushbutton is sealed with a silicone boot operating on our patented “rolling sleeve,” providing longer life and smoother operation over a wide temperature range. Epoxy seals protect the contacts and terminals from hostile environments and solder flux. Watertight sealing to commercial (IP68S) and military (MIL-PRF-8805 Design 3) standards are available. This watertight design is also available in commercial construction as the P3 series (add “W” to your part number). High contact force (120g/4.2 oz.), low contact resistance (25mΩ max initial) and short contact bounce result from our snap-action mechanism. These characteristics guarantee exceptional current carrying capabilities over the life of the switch. With the optional low level (gold plate) configuration, the P1 is well suited to interface directly to computers and other solid-state devices.
Request a Quote
Description
The P1 switch is a quality, precision, snap-action switch designed for panel boards, control grips, computers, instruments, pressure switches, and other hand- or machine-operated applications. Its precision permits the P1 to be used as a limit switch with unique size, high electrical ratings and a wide choice of mounting styles. The P1's mechanical life is well beyond the 50,000 cycles required by MIL-PRF-8805. The double-break switching mechanism has an incredibly fast transfer time, reducing arcing and increasing contact life. The inherent wiping action breaks welds and scrubs the contacts clean on every actuation. The P1 switch offers vastly improved life under extreme conditions found in most military environments. Moistureproofing is accomplished in two ways. The pushbutton is sealed with a silicone boot operating on our patented “rolling sleeve,” providing longer life and smoother operation over a wide temperature range. Epoxy seals protect the contacts and terminals from hostile environments and solder flux. Watertight sealing to commercial (IP68S) and military (MIL-PRF-8805 Design 3) standards are available. This watertight design is also available in commercial construction as the P3 series (add “W” to your part number). High contact force (120g/4.2 oz.), low contact resistance (25mΩ max initial) and short contact bounce result from our snap-action mechanism. These characteristics guarantee exceptional current carrying capabilities over the life of the switch. With the optional low level (gold plate) configuration, the P1 is well suited to interface directly to computers and other solid-state devices.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Carpentersville, IL, United States
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton
P1
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton P1
The P1 switch is a quality, precision, snap-action switch designed for panel boards, control grips, computers, instruments, pressure switches, and other hand- or machine-operated applications. Its precision permits the P1 to be used as a limit switch with unique size, high electrical ratings and a wide choice of mounting styles. The P1's mechanical life is well beyond the 50,000 cycles required by MIL-PRF-8805. The double-break switching mechanism has an incredibly fast transfer time, reducing arcing and increasing contact life. The inherent wiping action breaks welds and scrubs the contacts clean on every actuation. The P1 switch offers vastly improved life under extreme conditions found in most military environments. Moistureproofing is accomplished in two ways. The pushbutton is sealed with a silicone boot operating on our patented “rolling sleeve,” providing longer life and smoother operation over a wide temperature range. Epoxy seals protect the contacts and terminals from hostile environments and solder flux. Watertight sealing to commercial (IP68S) and military (MIL-PRF-8805 Design 3) standards are available. This watertight design is also available in commercial construction as the P3 series (add “W” to your part number). High contact force (120g/4.2 oz.), low contact resistance (25mΩ max initial) and short contact bounce result from our snap-action mechanism. These characteristics guarantee exceptional current carrying capabilities over the life of the switch. With the optional low level (gold plate) configuration, the P1 is well suited to interface directly to computers and other solid-state devices.

The P1 switch is a quality, precision, snap-action switch designed for panel boards, control grips, computers, instruments, pressure switches, and other hand- or machine-operated applications. Its precision permits the P1 to be used as a limit switch with unique size, high electrical ratings and a wide choice of mounting styles.

The P1's mechanical life is well beyond the 50,000 cycles required by MIL-PRF-8805. The double-break switching mechanism has an incredibly fast transfer time, reducing arcing and increasing contact life. The inherent wiping action breaks welds and scrubs the contacts clean on every actuation.

The P1 switch offers vastly improved life under extreme conditions found in most military environments. Moistureproofing is accomplished in two ways. The pushbutton is sealed with a silicone boot operating on our patented “rolling sleeve,” providing longer life and smoother operation over a wide temperature range. Epoxy seals protect the contacts and terminals from hostile environments and solder flux.

Watertight sealing to commercial (IP68S) and military (MIL-PRF-8805 Design 3) standards are available. This watertight design is also available in commercial construction as the P3 series (add “W” to your part number).

High contact force (120g/4.2 oz.), low contact resistance (25mΩ max initial) and short contact bounce result from our snap-action mechanism. These characteristics guarantee exceptional current carrying capabilities over the life of the switch. With the optional low level (gold plate) configuration, the P1 is well suited to interface directly to computers and other solid-state devices.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Touch Switches and Tactile Switches
Product Number P1
Product Name Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
Max. Actuating Force 2.5 lbs (1.13 kg)
Max AC Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details