Keystone Electronics Corp. Maxi Four Leg Key Pad Dome 5176TR

Description
Part Number: 5176TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .031 [0.80] OD: .480 [12.2] Packaging: Tape and Reel - 4,000 / 13" reel Trip Force: 14.8 oz. [420g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -
Request a Quote
Description
Part Number: 5176TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .031 [0.80] OD: .480 [12.2] Packaging: Tape and Reel - 4,000 / 13" reel Trip Force: 14.8 oz. [420g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5176TR is a maxi series metal key-pad dome switch with a 0.480 in (12.2 mm) diameter, a height of 0.031 in (0.80 mm), a trip force of 14.8 oz (420 g), a rebound force of 4.2 oz (120 g), and a click ratio of 50%-80%. It is supplied on tape and reel, with 4,000 units per reel, and is designed for surface mounting on a circuit board, not for soldering.

Datasheet Summary
Powered by GS/AI

The 5176TR is a maxi series metal key-pad dome switch with a 0.480 in (12.2 mm) diameter, a height of 0.031 in (0.80 mm), a trip force of 14.8 oz (420 g), a rebound force of 4.2 oz (120 g), and a click ratio of 50%-80%. It is supplied on tape and reel, with 4,000 units per reel, and is designed for surface mounting on a circuit board, not for soldering.

Suppliers

Company
Product
Description
Supplier Links
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Maxi Four Leg Key Pad Dome
5176TR
Maxi Four Leg Key Pad Dome 5176TR
Part Number: 5176TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .031 [0.80] OD: .480 [12.2] Packaging: Tape and Reel - 4,000 / 13" reel Trip Force: 14.8 oz. [420g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -

Part Number: 5176TR

  • Current Rating: .005 to 100 mAmp DC
  • Finish/Plating: Nickel Plate
  • Height: .031 [0.80]
  • OD: .480 [12.2]
  • Packaging: Tape and Reel - 4,000 / 13" reel
  • Trip Force: 14.8 oz. [420g]
  • Voltage Rating: .1 to 100 VDC
  • Key-Pad Dome installation adhesive spacer -
Buy Now Datasheet
Tactile Switches - 36-5176CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5176CT-ND
Tactile Switches 36-5176CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 36-5176TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5176TR-ND
Tactile Switches 36-5176TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 36-5176DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5176DKR-ND
Tactile Switches 36-5176DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
5176TR
Tactile Switches 5176TR
Tactile Switches MAXI 4 LEG KEYPAD DOME SWITCH .031" H

Tactile Switches MAXI 4 LEG KEYPAD DOME SWITCH .031" H

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
5176TR
Switches - Tactile Switches 5176TR
SWITCH TACTILE SPST-NO 12MA 24V

SWITCH TACTILE SPST-NO 12MA 24V

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 5176TR 36-5176CT-ND 36-5176TR-ND 5176TR 5176TR
Product Name Maxi Four Leg Key Pad Dome Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Type Dome Switch Dome Switch Dome Switch
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS
Min. Actuating Force 0.9 lbs (0.4195 kg) 0.9 lbs (0.4199 kg) 0.9 lbs (0.4199 kg) 0.9 lbs (0.4199 kg) 0.9 lbs (0.4199 kg)
Max. Actuating Force 0.9 lbs (0.4195 kg) 0.9 lbs (0.4199 kg) 0.9 lbs (0.4199 kg) 0.9 lbs (0.4199 kg) 0.9 lbs (0.4199 kg)
Max Current Rating 5.00E-6 to 0.1000 amps 0.0120 amps 0.0120 amps 0.0120 amps 0.0120 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5134-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details