Wurth Electronics ICS, Inc. Standard LEDs - SMD 150060RS55040

Description
Standard LEDs - SMD WL-SMCD SMD MonoChip 0603 Red 632nm
Datasheet
Description
Standard LEDs - SMD WL-SMCD SMD MonoChip 0603 Red 632nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
150060RS55040
Standard LEDs - SMD 150060RS55040
Standard LEDs - SMD WL-SMCD SMD MonoChip 0603 Red 632nm

Standard LEDs - SMD WL-SMCD SMD MonoChip 0603 Red 632nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 150060RS55040
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 846-CSL0901BT1CTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers
Optoelectronics - LED Indication - Discrete - 1241849-SML-LX23IC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 90 degrees
View Details
3 suppliers