ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LX23IC-TR

Description
Red LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1338-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1338-1-ND
LED Indication - Discrete 67-1338-1-ND
Red LED Indication - Discrete 2V 2-SMD, J-Lead

Red LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1338-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1338-6-ND
LED Indication - Discrete 67-1338-6-ND
Red LED Indication - Discrete 2V 2-SMD, J-Lead

Red LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1338-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1338-2-ND
LED Indication - Discrete 67-1338-2-ND
Red LED Indication - Discrete 2V 2-SMD, J-Lead

Red LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241849-SML-LX23IC-TR
Optoelectronics - LED Indication - Discrete 1241849-SML-LX23IC-TR
Win Source Part Number: 1241849-SML-LX23IC-T R Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.40mm Package / Case: 2-SMD, J-Lead Supplier Device Package: SMD Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.40mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1338-6,67-1338-2, LU60201CT,SML-LX23IC ,SMLLX23ICTR,LU60201 TR,67-1338-1,67-1338 -1R,67-1338-2R Base Product Number: SML-LX23

Win Source Part Number: 1241849-SML-LX23IC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 90°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 1.40mm
Package / Case: 2-SMD, J-Lead
Supplier Device Package: SMD
Dimension: 3.00mm L x 2.00mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.40mm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1338-6,67-1338-2,LU60201CT,SML-LX23IC,SMLLX23ICTR,LU60201TR,67-1338-1,67-1338-1R,67-1338-2R
Base Product Number: SML-LX23

Buy Now Datasheet
Led, Red, 1.4Mm X 2Mm, 20Mcd, 635Nm; Led Color Lumex - 75K1467 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.4Mm X 2Mm, 20Mcd, 635Nm; Led Color Lumex
75K1467
Led, Red, 1.4Mm X 2Mm, 20Mcd, 635Nm; Led Color Lumex 75K1467
LED, RED, 1.4MM X 2MM, 20MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.4mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:20mcd; Viewing Angle:90°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.4MM X 2MM, 20MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.4mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:20mcd; Viewing Angle:90°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.4Mm X 2Mm, 20Mcd, 635Nm, Full Reel; Led Color Lumex - 58K2329 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.4Mm X 2Mm, 20Mcd, 635Nm, Full Reel; Led Color Lumex
58K2329
Led, Red, 1.4Mm X 2Mm, 20Mcd, 635Nm, Full Reel; Led Color Lumex 58K2329
LED, RED, 1.4MM X 2MM, 20MCD, 635NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.4mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:20mcd; Viewing Angle:90°; Product Range:- RoHS Compliant: Yes

LED, RED, 1.4MM X 2MM, 20MCD, 635NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.4mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:20mcd; Viewing Angle:90°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1338-1-ND 1241849-SML-LX23IC-TR 75K1467
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Red, 1.4Mm X 2Mm, 20Mcd, 635Nm; Led Color Lumex
LED Package: 2-SMD, J-Lead 1.4mm x 2mm
LED Type Red Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees
Luminous Intensity 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details
Sylvania Backlight 2G Bl02 LED Module Green - MD-OS-BL02-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 300 milliwatts
View Details