parvalux by maxon SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Composite 38230150M4C

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Composite - 38230150M4C - parvalux by maxon
Taunton, MA, United States
SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Composite
38230150M4C
SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Composite 38230150M4C
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 38230150M4C
Product Name SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Composite
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
Continuous Current 0.5700 amps
Continuous Torque 6.0 In-lbs (6.94 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD29 400V 1400 RPM 3 PHASE 50Hz - 291.735 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
View Details
SD12 Series 24V 125W - 1224125S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1675 HP
Continuous Torque 2.7 In-lbs (3.06 kg-cm)
View Details
SD28 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze - 28400350G2815 - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.1340 HP
View Details
SD12 Shunt 24V 125W - 1224125SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1675 HP
Continuous Torque 3.5 In-lbs (4.08 kg-cm)
View Details