RS Components, Ltd. AC Motors 1879882

Description
RS PRO AERV3T027R507LT01 AC Motor
Request a Quote
Description
RS PRO AERV3T027R507LT01 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 1879882 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
1879882
AC Motors 1879882
RS PRO AERV3T027R507LT01 AC Motor

RS PRO AERV3T027R507LT01 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 1879882
Product Name AC Motors
Phase Three-phase
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 4784011 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 127.4 In-lbs (147 kg-cm)
View Details
AC Motors - 2821576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2412 HP
View Details
AC Motors - 2821581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.3351 HP
Shaft Speed 3410 rpm
View Details
AC Motors - 1879884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1465 rpm
Diameter / Width 14.69 inch (373 mm)
View Details