parvalux by maxon SD18 400V 1400 RPM 3 PHASE 50Hz 181.735

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD18 400V 1400 RPM 3 PHASE 50Hz - 181.735 - parvalux by maxon
Taunton, MA, United States
SD18 400V 1400 RPM 3 PHASE 50Hz
181.735
SD18 400V 1400 RPM 3 PHASE 50Hz 181.735
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 181.735
Product Name SD18 400V 1400 RPM 3 PHASE 50Hz
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.1340 HP
Continuous Current 0.4400 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD1 Series 24V 63W - 12463S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0844 HP
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
View Details
SD48 230V 3400 RPM 3 PHASE 60Hz - 483.436 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
SD41 230V 3400 RPM 3 PHASE 60Hz - 413.436 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
SD41 – S Box Range - SD41-S - parvalux by maxon
Specs
Output Power 0.0335 HP
Continuous Current 0.2500 amps
Continuous Torque 1.9 to 19.5 In-lbs (2.24 to 22.45 kg-cm)
View Details