RS Components, Ltd. AC Motors 2821669

Description
TEC Motors 45.043TECCB35-IE3 AC Motor
Request a Quote
Description
TEC Motors 45.043TECCB35-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821669 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821669
AC Motors 2821669
TEC Motors 45.043TECCB35-IE3 AC Motor

TEC Motors 45.043TECCB35-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821669
Product Name AC Motors
Output Power 60.31 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2895 rpm
Diameter / Width 11.54 inch (293 mm)
View Details
AC Motors - 2821659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 49.59 HP
Shaft Speed 2945 rpm
View Details
AC Motors - 2821576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2412 HP
View Details
AC Motors - 7736872 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
AC Motor Features Reversible
View Details