Bodine Electric Company 56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor 9001

Description
Totally Enclosed IP-69K rating. Meets EU Hygienic standard for food machinery. Stainless Steel construction throughout. Sealed against water and dust ingress. 230/460VAC, 1/2 HP inverter-duty, 3-phase winding Large water tight terminal box in 12 o’clock position for easy access. Gearmotors mount via face or base of gearhead. Optional mounting accessories available. See our dimension drawing, INFM0441, page 2, for details on mounting orientation/install instructions. Food grade lubricant The gearmotors are compatible with a wide selection of AC speed controls (VFDs). Make sure to use an appropriate control enclosure for your application. The terminal box can be rotated by rotating the motor in 90-degree increments.
Request a Quote
Description
Totally Enclosed IP-69K rating. Meets EU Hygienic standard for food machinery. Stainless Steel construction throughout. Sealed against water and dust ingress. 230/460VAC, 1/2 HP inverter-duty, 3-phase winding Large water tight terminal box in 12 o’clock position for easy access. Gearmotors mount via face or base of gearhead. Optional mounting accessories available. See our dimension drawing, INFM0441, page 2, for details on mounting orientation/install instructions. Food grade lubricant The gearmotors are compatible with a wide selection of AC speed controls (VFDs). Make sure to use an appropriate control enclosure for your application. The terminal box can be rotated by rotating the motor in 90-degree increments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor - 9001 - Bodine Electric Company
Peosta, IA, United States
56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor
9001
56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor 9001
Totally Enclosed IP-69K rating. Meets EU Hygienic standard for food machinery. Stainless Steel construction throughout. Sealed against water and dust ingress. 230/460VAC, 1/2 HP inverter-duty, 3-phase winding Large water tight terminal box in 12 o’clock position for easy access. Gearmotors mount via face or base of gearhead. Optional mounting accessories available. See our dimension drawing, INFM0441, page 2, for details on mounting orientation/install instructions. Food grade lubricant The gearmotors are compatible with a wide selection of AC speed controls (VFDs). Make sure to use an appropriate control enclosure for your application. The terminal box can be rotated by rotating the motor in 90-degree increments.
  • Totally Enclosed IP-69K rating. Meets EU Hygienic standard for food machinery.
  • Stainless Steel construction throughout. Sealed against water and dust ingress.
  • 230/460VAC, 1/2 HP inverter-duty, 3-phase winding
  • Large water tight terminal box in 12 o’clock position for easy access.
  • Gearmotors mount via face or base of gearhead. Optional mounting accessories available.
  • See our dimension drawing, INFM0441, page 2, for details on mounting orientation/install instructions.
  • Food grade lubricant
  • The gearmotors are compatible with a wide selection of AC speed controls (VFDs). Make sure to use an appropriate control enclosure for your application.
  • The terminal box can be rotated by rotating the motor in 90-degree increments.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 9001
Product Name 56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.5000 HP
Continuous Current 0.7800 to 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2675 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
30R-3RD Series AC Right Angle Gearmotor - 8514 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
24A-D Series Parallel Shaft DC Gearmotor - 0186 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3006 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details