Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.
The SD1 Shunt range features a speed of up to 5000 rpm and is available in 12 and 24-volt variations. The motor also outputs up to 0.14 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
| parvalux by maxon | |
|---|---|
| Product Category | DC Motors |
| Product Number | SD1 Shunt |
| Product Name | SD1 Shunt Range |
| DC Construction | Series Wound |
| Output Power | 0.0134 to 0.1005 HP |
| Continuous Torque | 0.4 to 1.2 In-lbs (0.5102 to 1.43 kg-cm) |