Bodine Electric Company 30R-3RD Series 3-Phase AC Inverter Duty Right Angle Gearmotor 8003

Description
Totally enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life Permanently lubricated, maintenance free operation Double-reduction worm gearing allows for high gear ratios in compact package Bronze worm gears for high shock load capability Hardened and ground worm gear hobbed on the motor shaft for high strength and long life.
Request a Quote
Description
Totally enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life Permanently lubricated, maintenance free operation Double-reduction worm gearing allows for high gear ratios in compact package Bronze worm gears for high shock load capability Hardened and ground worm gear hobbed on the motor shaft for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30R-3RD Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 8003 - Bodine Electric Company
Peosta, IA, United States
30R-3RD Series 3-Phase AC Inverter Duty Right Angle Gearmotor
8003
30R-3RD Series 3-Phase AC Inverter Duty Right Angle Gearmotor 8003
Totally enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased radial load capacity and long life Permanently lubricated, maintenance free operation Double-reduction worm gearing allows for high gear ratios in compact package Bronze worm gears for high shock load capability Hardened and ground worm gear hobbed on the motor shaft for high strength and long life.
  • Totally enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed.
  • Aluminum endshields for high thermal efficiency and light weight.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearings on output shaft for increased radial load capacity and long life
  • Permanently lubricated, maintenance free operation
  • Double-reduction worm gearing allows for high gear ratios in compact package
  • Bronze worm gears for high shock load capability
  • Hardened and ground worm gear hobbed on the motor shaft for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 8003
Product Name 30R-3RD Series 3-Phase AC Inverter Duty Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0588 HP
Continuous Current 0.4800 amps
Unlock Full Specs
to access all available technical data

Similar Products

K-2 Series Parallel Shaft AC Gearmotor - 0744 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2471 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
56R1-50JW/H Series 3-Phase AC Inverter Duty Stainless Steel IP-69K Right Angle Hollow Shaft Gearmotor - 9003 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
48R-5H Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2283 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details