parvalux by maxon SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Composite 2123050S30C

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Composite - 2123050S30C - parvalux by maxon
Taunton, MA, United States
SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Composite
2123050S30C
SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Composite 2123050S30C
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 2123050S30C
Product Name SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Composite
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0268 HP
Continuous Current 0.3400 amps
Continuous Torque 12.4 In-lbs (14.29 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD41 115V 1700 RPM 1 PHASE 60Hz - 411.716 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz - 182.835 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
View Details
SD12 Series Range - SD12 Series - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0670 to 0.2546 HP
Continuous Torque 2.1 to 3.2 In-lbs (2.45 to 3.67 kg-cm)
View Details
SD28 230V 3400 RPM 3 PHASE 60Hz – GB28 15:1 Bronze - 28230360G2815 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1340 HP
View Details