parvalux by maxon SD29 115V 3400 RPM 1 PHASE 60Hz 293.416

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD29 115V 3400 RPM 1 PHASE 60Hz - 293.416 - parvalux by maxon
Taunton, MA, United States
SD29 115V 3400 RPM 1 PHASE 60Hz
293.416
SD29 115V 3400 RPM 1 PHASE 60Hz 293.416
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 293.416
Product Name SD29 115V 3400 RPM 1 PHASE 60Hz
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
Continuous Current 1.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD21 Range - SD21 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Phase Single-phase
Output Power 0.0107 to 0.0268 HP
View Details
SD1 Series Range - SD1 Series - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0134 to 0.1005 HP
Continuous Torque 4.4 to 1.1 In-lbs (5.1 to 1.22 kg-cm)
View Details
SD28 115V 3400 RPM 1 PHASE 60Hz – GB28 15:1 Bronze - 28115160G2815 - parvalux by maxon
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
SD11 Series 12V 95W - 111295S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1273 HP
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
View Details