Bodine Electric Company 48R-FX Series Parallel Shaft AC Gearmotor 0663

Description
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Hardened helical gearing for quietness and high output to size ratio.
Request a Quote
Description
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Hardened helical gearing for quietness and high output to size ratio.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
48R-FX Series Parallel Shaft AC Gearmotor - 0663 - Bodine Electric Company
Peosta, IA, United States
48R-FX Series Parallel Shaft AC Gearmotor
0663
48R-FX Series Parallel Shaft AC Gearmotor 0663
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Hardened helical gearing for quietness and high output to size ratio.
  • Totally enclosed IP-20 rating.
  • Fan cooled for high output power.
  • Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life.
  • Aluminum center ring and end shields for high thermal efficiency and light weight.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing semi-fluid grease for long life.
  • Hardened helical gearing for quietness and high output to size ratio.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 0663
Product Name 48R-FX Series Parallel Shaft AC Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Output Power 0.3333 HP
Continuous Current 4.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Metric 42A-GB Series DC Right Angle Gearmotor - 1364 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.1667 HP
View Details
42R-5N Series AC Right Angle Gearmotor - 0647 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Metric 34R-5F Series AC Right Angle Gearmotor - 1466 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
42R5-FX Series Split Phase Parallel Shaft AC Gearmotor - 0653 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details