WLC Company, Inc. Cool Draft Blue Misting Fans CDB18LC

Description
The Cool Draft Blue can cool a 200 square foot area for approximately five hours.It has a 10 gallon water reservoir tank and includes a 25 foot outdoor-rated power cord with integrated GFCI. The Cool Draft Blue mist pump is rated for one gallon per minute output housed in a heavy-duty enclosure with power cut-off tip switch. Fan assembly includes white powder-coated steel guard mounted yoke attached to the pump enclosure, and mist hub with four .012 nozzles. One extra nozzle and two plugs also included. Designed for sporting, commercial and industrial use. Total required amps for fan and mist pump: 2.15 amps.
Description
The Cool Draft Blue can cool a 200 square foot area for approximately five hours.It has a 10 gallon water reservoir tank and includes a 25 foot outdoor-rated power cord with integrated GFCI. The Cool Draft Blue mist pump is rated for one gallon per minute output housed in a heavy-duty enclosure with power cut-off tip switch. Fan assembly includes white powder-coated steel guard mounted yoke attached to the pump enclosure, and mist hub with four .012 nozzles. One extra nozzle and two plugs also included. Designed for sporting, commercial and industrial use. Total required amps for fan and mist pump: 2.15 amps.

Suppliers

Company
Product
Description
Supplier Links
Cool Draft Blue Misting Fans - CDB18LC - WLC Company, Inc.
Sedalia, IN, USA
Cool Draft Blue Misting Fans
CDB18LC
Cool Draft Blue Misting Fans CDB18LC
The Cool Draft Blue can cool a 200 square foot area for approximately five hours.It has a 10 gallon water reservoir tank and includes a 25 foot outdoor-rated power cord with integrated GFCI. The Cool Draft Blue mist pump is rated for one gallon per minute output housed in a heavy-duty enclosure with power cut-off tip switch. Fan assembly includes white powder-coated steel guard mounted yoke attached to the pump enclosure, and mist hub with four .012 nozzles. One extra nozzle and two plugs also included. Designed for sporting, commercial and industrial use. Total required amps for fan and mist pump: 2.15 amps.

The Cool Draft Blue can cool a 200 square foot area for approximately five hours.It has a 10 gallon water reservoir tank and includes a 25 foot outdoor-rated power cord with integrated GFCI. The Cool Draft Blue mist pump is rated for one gallon per minute output housed in a heavy-duty enclosure with power cut-off tip switch. Fan assembly includes white powder-coated steel guard mounted yoke attached to the pump enclosure, and mist hub with four .012 nozzles. One extra nozzle and two plugs also included. Designed for sporting, commercial and industrial use. Total required amps for fan and mist pump: 2.15 amps.

Supplier's Site

Technical Specifications

  WLC Company, Inc.
Product Category Fans and Blowers (industrial)
Product Number CDB18LC
Product Name Cool Draft Blue Misting Fans
Configuration Mancooler
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Radial Centrifugal Blowers - Series 42 & 43 - Hartzell Air Movement
Specs
Fan / Blower Diameter 16.0 to 33.0 inch (406 to 838 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details
Extractor Fans - 315479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 706 SCFM (1200 m³/hr)
View Details
MD-Pneumatics - Qx Series Rotary Positive Displacement Blowers - 5518_md-pneumatics-qx-blo - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details