The Series 05 Industrial Exhauster is a centrifugal fan designed for material conveying, dust and fume removal, and handling of hot air and industrial gases. It features single-width, single-inlet construction with wheel diameters from 12 to 57 inches and airflows up to 23,000 CFM at static pressures up to 6 inches. The fan is AMCA-certified and suitable for temperatures up to 300°F, with high-temperature options available. Flange-mounted configurations are offered for direct mounting to dust collection systems. The housing is field-rotatable for sizes 12 to 29 inches, with fixed construction for larger sizes. Multiple wheel styles, including air-handling, material-handling, trim-handling, and paddle-wheel types, are available for diverse applications. The fan is constructed for heavy-duty industrial use with standard powder coat enamel finish and dynamically balanced rotors.
These versatile and dependable units are suited for material conveying, dust and fume removal, and handling of hot air and industrial gases. AMCA-certified for air performance, efficient airflow is provided at high pressure to flow ratios with lower sound levels than many other selections. Choose from belt or direct drive models.
Available in 12 sizes from 12 through 57″ wheel diameters, single-width, single-inlet construction (SWSI). Available in Class II, III and IV and narrow-width construction; Arrangement 1, 4, 8, 9, 9M or 10. Fan housings for sizes 12 through 29″ are field rotatable with discharge in any of the eight AMCA standard positions. Sizes 33 through 57″ are fixed construction for the rotation and discharge specified.
Five wheel styles are available:
Flange Mount
The Series 05F Flange-Mounted Industrial Exhauster is a compact, direct-drive fan for vertical mounting directly to a dust collector or other applications at higher pressures requiring performance from 800 (or lower with narrow width construction) to 15,000 CFM and pressures to 18″ SP at temperatures not exceeding 200°F.
Available in standard sizes from 12 through 33″ wheel diameters. Available in Class II, III and IV; Arrangement 4.
Four wheel styles are available:
Additional Series 05 Industrial Exhauster features:
| Hartzell Air Movement | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | Series 05 |
| Product Name | Industrial Exhauster |
| Applications / Use | Materials Handling |
| Fan / Blower Diameter | 12.0 to 57.0 inch (305 to 1448 mm) |
| Features | Dampers |
| Static Pressure Range | 0 to 25 in H2O (0.0 to 46.71 Torr) |
| Material of Construction | Aluminum; Steel; Stainless Steel |