WLC Company, Inc. System-6® Super Ball Brass Ball Valves 100-709

Description
System-6® Super Ball - 1/4 turn, lever operated, hot forged brass ball valve. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested.
Description
System-6® Super Ball - 1/4 turn, lever operated, hot forged brass ball valve. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested.

Suppliers

Company
Product
Description
Supplier Links
System-6® Super Ball Brass Ball Valves - 100-709 - WLC Company, Inc.
Sedalia, IN, USA
System-6® Super Ball Brass Ball Valves
100-709
System-6® Super Ball Brass Ball Valves 100-709
System-6® Super Ball - 1/4 turn, lever operated, hot forged brass ball valve. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested.

System-6® Super Ball - 1/4 turn, lever operated, hot forged brass ball valve. 100% full port. Blow-out proof two-piece design. Made in Italy. 100% tested.

Supplier's Site

Technical Specifications

  WLC Company, Inc.
Product Category Industrial Valves
Product Number 100-709
Product Name System-6® Super Ball Brass Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514634 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121605015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
6 mm Zero Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 inch (5.97 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details