WITTENSTEIN, Inc. (formerly alpha gear drives) Cyber Power Servomotors p94

Description
powerful – efficient – easily maintained cyber power motors are custom designed brushless AC servomotors, characterized by their outstanding power to weight/size ratio and an efficiency unmatched in the market. Product Features High power motors Compact design High overload capacity High dynamic performance Extreme efficiency Long life Highest reliability Maintenance-free cyber power motor options Feedback Brake Convection / Fluid cooling Shaft seal Planetary gearbox Customer specific design
Description
powerful – efficient – easily maintained cyber power motors are custom designed brushless AC servomotors, characterized by their outstanding power to weight/size ratio and an efficiency unmatched in the market. Product Features High power motors Compact design High overload capacity High dynamic performance Extreme efficiency Long life Highest reliability Maintenance-free cyber power motor options Feedback Brake Convection / Fluid cooling Shaft seal Planetary gearbox Customer specific design

Suppliers

Company
Product
Description
Supplier Links
Cyber Power Servomotors - p94 - WITTENSTEIN, Inc. (formerly alpha gear drives)
Bartlett, IL, USA
Cyber Power Servomotors
p94
Cyber Power Servomotors p94
powerful – efficient – easily maintained cyber power motors are custom designed brushless AC servomotors, characterized by their outstanding power to weight/size ratio and an efficiency unmatched in the market. Product Features High power motors Compact design High overload capacity High dynamic performance Extreme efficiency Long life Highest reliability Maintenance-free cyber power motor options Feedback Brake Convection / Fluid cooling Shaft seal Planetary gearbox Customer specific design

powerful – efficient – easily maintained
cyber power motors are custom designed brushless AC servomotors, characterized by their outstanding power to weight/size ratio and an efficiency unmatched in the market.

Product Features

  • High power motors
  • Compact design
  • High overload capacity
  • High dynamic performance
  • Extreme efficiency
  • Long life
  • Highest reliability
  • Maintenance-free

cyber power motor options

  • Feedback Brake
  • Convection / Fluid cooling
  • Shaft seal
  • Planetary gearbox
  • Customer specific design
Supplier's Site

Technical Specifications

  WITTENSTEIN, Inc. (formerly alpha gear drives)
Product Category Brushless Motors
Product Number p94
Product Name Cyber Power Servomotors
Motor Type AC Servo
Output Power 10.59 HP
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO4831NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 18.0 VDC
Output Power 2.16 HP
View Details
PBL60-50 24V 3000 RPM – GB28 60:1 Bronze - 6050242860B - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 24V
Output Power 0.1394 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3660 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details