Rogers Machinery Company, Inc. SANDPIPER - G-Series Natural Gas AODD Operated Pumps G05

Description
SANDPIPER G-Series pumps provide a safe and reliable pumping solution for upstream and midstream applications. Utilizing robust aluminum or stainless castings, SANDPIPER G-Series pumps handle both sweet and sour gas while allowing for complete groundability. SANDPIPER’s G-Series pumps carry the following certifications: ATEX – ATEX-compliant pumps are suitable for use in explosive atmospheres when the equipment is properly grounded in accordance with local electrical codes. Blue Star ANSI LC6 – hydrostatic pressure tested to 400 psi Blue Flame Technical Letter No. R14 – hydrostatic pressure tested to 500 psi NACE MR0175/ISO15156 –sweet and sour gas corrosion resistance ABS Type Approved Product – ensures SANDPIPER pumps conform to marine industry manufacturing standards
Request a Quote Datasheet
Description
SANDPIPER G-Series pumps provide a safe and reliable pumping solution for upstream and midstream applications. Utilizing robust aluminum or stainless castings, SANDPIPER G-Series pumps handle both sweet and sour gas while allowing for complete groundability. SANDPIPER’s G-Series pumps carry the following certifications: ATEX – ATEX-compliant pumps are suitable for use in explosive atmospheres when the equipment is properly grounded in accordance with local electrical codes. Blue Star ANSI LC6 – hydrostatic pressure tested to 400 psi Blue Flame Technical Letter No. R14 – hydrostatic pressure tested to 500 psi NACE MR0175/ISO15156 –sweet and sour gas corrosion resistance ABS Type Approved Product – ensures SANDPIPER pumps conform to marine industry manufacturing standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G05 - Rogers Machinery Company, Inc.
Portland, OR, United States
SANDPIPER - G-Series Natural Gas AODD Operated Pumps
G05
SANDPIPER - G-Series Natural Gas AODD Operated Pumps G05
SANDPIPER G-Series pumps provide a safe and reliable pumping solution for upstream and midstream applications. Utilizing robust aluminum or stainless castings, SANDPIPER G-Series pumps handle both sweet and sour gas while allowing for complete groundability. SANDPIPER’s G-Series pumps carry the following certifications: ATEX – ATEX-compliant pumps are suitable for use in explosive atmospheres when the equipment is properly grounded in accordance with local electrical codes. Blue Star ANSI LC6 – hydrostatic pressure tested to 400 psi Blue Flame Technical Letter No. R14 – hydrostatic pressure tested to 500 psi NACE MR0175/ISO15156 –sweet and sour gas corrosion resistance ABS Type Approved Product – ensures SANDPIPER pumps conform to marine industry manufacturing standards

SANDPIPER G-Series pumps provide a safe and reliable pumping solution for upstream and midstream applications. Utilizing robust aluminum or stainless castings, SANDPIPER G-Series pumps handle both sweet and sour gas while allowing for complete groundability.

SANDPIPER’s G-Series pumps carry the following certifications:

  • ATEX – ATEX-compliant pumps are suitable for use in explosive atmospheres when the equipment is properly grounded in accordance with local electrical codes.
  • Blue Star ANSI LC6 – hydrostatic pressure tested to 400 psi
  • Blue Flame Technical Letter No. R14 – hydrostatic pressure tested to 500 psi
  • NACE MR0175/ISO15156 –sweet and sour gas corrosion resistance
  • ABS Type Approved Product – ensures SANDPIPER pumps conform to marine industry manufacturing standards
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Liquid Handling Pumps
Product Number G05
Product Name SANDPIPER - G-Series Natural Gas AODD Operated Pumps
Discharge Pressure 125.0 psi (87.88 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - GH2M - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 250.0 psi (176 m of Water)
View Details
SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S30_standard-duty-metall - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 285.000 GPM (0.00 to 1079.55 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Viking Pump - Stainless Steel Pumps - QS - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details