CABLE GLAND, PA, 4.5MM - 10MM,BLACK,PK10; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4.5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68,RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 99W2863 |
| Product Name | Cable Gland, Pa, 4.5Mm 10Mm,black,pk10; Thread Size Imperial Wiska |
| Application | Cable & Wire |