Altech Corp. Cable and Cord Grips 5308 507

Description
"Cable Feedthrough 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Polyamide PG7 Black"
Request a Quote Datasheet
Description
"Cable Feedthrough 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Polyamide PG7 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-1056-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1056-ND
Cable and Cord Grips 1920-1056-ND
"Cable Feedthrough 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Polyamide PG7 Black"

"Cable Feedthrough 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Polyamide PG7 Black"

Buy Now Datasheet
Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene - 70074429 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene
70074429
Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene 70074429
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications

Maximum strain relief through clamping range
IP 68 achieved without seal rings
Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
Gas and water-tight
Polyamide 6 Housing
Neoprene Sealing Sleeve
IP 68 Achieved without Seal Rings
Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
Gas and Water Tight
-25degC to 100degC (-13degF to 212degF) Temperature Range
Widely Used, Suitable for Most Applications

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-1056-ND 70074429
Product Name Cable and Cord Grips Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
ALTH Cable Glands - 4220850 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Cable Glands - 2691710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details