Wiseman Threading Tools Ltd. 7/8x20 UNEF Second Lead Tap T28603S

Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
7/8x20 UNEF Second Lead Tap - T28603S - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
7/8x20 UNEF Second Lead Tap
T28603S
7/8x20 UNEF Second Lead Tap T28603S
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T28603S
Product Name 7/8x20 UNEF Second Lead Tap
Chamfer Type Plug Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 151971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Thread Form UNC; UNC
Overall Length 2.28 inch (58 mm)
View Details
Tap - Non Metric - 68039 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 8
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
T-10 Straight Flute Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Straight Flute
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details