Minerallac Company Tap - Non Metric 68039

Description
HAND TYPE TYPE CARBON STEEL MATERIAL PLAIN FINISH 2-1/8 INCH OVERALL LENGTH 3/4 INCH THREAD LENGTH 32 TPI TAPER STYLE 4 FLUTE(S) COARSE THREAD TYPE #8 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #29 PACKAGING QUANTITY 5
Datasheet
Description
HAND TYPE TYPE CARBON STEEL MATERIAL PLAIN FINISH 2-1/8 INCH OVERALL LENGTH 3/4 INCH THREAD LENGTH 32 TPI TAPER STYLE 4 FLUTE(S) COARSE THREAD TYPE #8 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #29 PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - 68039 - Minerallac Company
Hampshire, IL, USA
Tap - Non Metric
68039
Tap - Non Metric 68039
HAND TYPE TYPE CARBON STEEL MATERIAL PLAIN FINISH 2-1/8 INCH OVERALL LENGTH 3/4 INCH THREAD LENGTH 32 TPI TAPER STYLE 4 FLUTE(S) COARSE THREAD TYPE #8 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #29 PACKAGING QUANTITY 5
  • HAND TYPE TYPE
  • CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2-1/8 INCH OVERALL LENGTH
  • 3/4 INCH THREAD LENGTH
  • 32 TPI
  • TAPER STYLE
  • 4 FLUTE(S)
  • COARSE THREAD TYPE
  • #8 TAP SIZE
  • HAND WRENCHING
  • APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
  • DRILL SIZE #29
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Minerallac Company
Product Category Taps
Product Number 68039
Product Name Tap - Non Metric
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 8
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric
Overall Length 2.28 inch (58 mm)
View Details
Tap - Non Metric - 68041 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 10
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - M16-2.0 - 41270 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M16
Thread Form STI
View Details
5/16-18 High Speed Steel Combined Taps And Drills - 16154 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size 5/16"
Overall Length 2.84 inch (72.23 mm)
View Details