Wiseman Threading Tools Ltd. M45x1.5 Bottom Lead Tap T19252P

Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.
Description
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
M45x1.5 Bottom Lead Tap - T19252P - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M45x1.5 Bottom Lead Tap
T19252P
M45x1.5 Bottom Lead Tap T19252P
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T19252P
Product Name M45x1.5 Bottom Lead Tap
Chamfer Type Bottoming Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 2.6 inch (66 mm)
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
M8x1 Taper Lead Tap - T11854T - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Nominal ISO Size M8
Thread Form M
View Details
High Performance Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Spiral Fluted Tap; Spiral Point Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details