Stanley Engineered Fastening - Spiralock Cold Forming Taps

Description
Powdered metallurgy grade of high speed steel Material flows without generating chips and makes threads stronger Lower risk of breakage, particularly in small diameters Plug and bottom chamfer Cold forming taps produce a thread by deforming material instead of removing it. The starting minor diameter is larger and must be held to a tighter tolerance than with standard taps to ensure the threads fill out properly. Forming taps are suitable for all ductile materials with an elongation value above 10%, such as aluminum, brass, copper, and mild steels. Lubrication with cutting oil is preferred.
Datasheet
Description
Powdered metallurgy grade of high speed steel Material flows without generating chips and makes threads stronger Lower risk of breakage, particularly in small diameters Plug and bottom chamfer Cold forming taps produce a thread by deforming material instead of removing it. The starting minor diameter is larger and must be held to a tighter tolerance than with standard taps to ensure the threads fill out properly. Forming taps are suitable for all ductile materials with an elongation value above 10%, such as aluminum, brass, copper, and mild steels. Lubrication with cutting oil is preferred.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cold Forming Taps -  - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Cold Forming Taps
Cold Forming Taps
Powdered metallurgy grade of high speed steel Material flows without generating chips and makes threads stronger Lower risk of breakage, particularly in small diameters Plug and bottom chamfer Cold forming taps produce a thread by deforming material instead of removing it. The starting minor diameter is larger and must be held to a tighter tolerance than with standard taps to ensure the threads fill out properly. Forming taps are suitable for all ductile materials with an elongation value above 10%, such as aluminum, brass, copper, and mild steels. Lubrication with cutting oil is preferred.
  • Powdered metallurgy grade of high speed steel
  • Material flows without generating chips and makes threads stronger
  • Lower risk of breakage, particularly in small diameters
  • Plug and bottom chamfer

Cold forming taps produce a thread by deforming material instead of removing it. The starting minor diameter is larger and must be held to a tighter tolerance than with standard taps to ensure the threads fill out properly. Forming taps are suitable for all ductile materials with an elongation value above 10%,

such as aluminum, brass, copper, and mild steels. Lubrication with cutting oil is preferred.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Taps
Product Name Cold Forming Taps
Type Cold Forming Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 455958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Point Tap; Spiral point
Nominal ISO Size M12
Thread Form Metric
View Details
5-44 High Speed Steel Combined Taps And Drills - 16143 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size # 5
Overall Length 1.94 inch (49.21 mm)
View Details
High Performance Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Spiral Fluted Tap; Spiral Point Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details
Taper Pipe Tap 110-2 - 110-2 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Pipe Tap (Taper)
Nominal SAE Size 2"
Thread Length 1.75 inch (44.45 mm)
View Details