Minerallac Company Tap - Non Metric 68042

Description
HAND TYPE TYPE BRIGHT FINISH HEX SHANK TYPE 32 TPI TAPER STYLE NC THREAD TYPE #10 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #21 PACKAGING QUANTITY 5
Datasheet
Description
HAND TYPE TYPE BRIGHT FINISH HEX SHANK TYPE 32 TPI TAPER STYLE NC THREAD TYPE #10 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #21 PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - 68042 - Minerallac Company
Hampshire, IL, USA
Tap - Non Metric
68042
Tap - Non Metric 68042
HAND TYPE TYPE BRIGHT FINISH HEX SHANK TYPE 32 TPI TAPER STYLE NC THREAD TYPE #10 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE DRILL SIZE #21 PACKAGING QUANTITY 5
  • HAND TYPE TYPE
  • BRIGHT FINISH
  • HEX SHANK TYPE
  • 32 TPI
  • TAPER STYLE
  • NC THREAD TYPE
  • #10 TAP SIZE
  • HAND WRENCHING
  • APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
  • DRILL SIZE #21
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Minerallac Company
Product Category Taps
Product Number 68042
Product Name Tap - Non Metric
Type Hand Tap; Spiral Point Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M10
Thread Form Metric
Overall Length 3.15 inch (80 mm)
View Details
Tap - Non Metric - 68036 - Minerallac Company
Minerallac Company
Specs
Type Spiral Point Tap
Nominal SAE Size # 6
Thread Form UNC
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - M39-4.0 - 42170 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Other Size Specifications M39
Thread Form STI
View Details
6-32 Hand Taps Machine Screw Sizes - 12122 - R/N Reiff & Nestor Company
Specs
Chamfer Type Plug Tap
Nominal SAE Size # 6
View Details