Wiseman Threading Tools Ltd. M38x2 Tap Set SP T18051X

Description
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.
Description
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

Suppliers

Company
Product
Description
Supplier Links
M38x2 Tap Set SP - T18051X - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M38x2 Tap Set SP
T18051X
M38x2 Tap Set SP T18051X
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T18051X
Product Name M38x2 Tap Set SP
Type Tap Set
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 152158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Thread Form BA; BA
Overall Length 2.28 inch (58 mm)
View Details
M8x1.25 Bottom Lead machine Nut Tap - T11909MP - Wiseman Threading Tools Ltd.
Specs
Type Nut Tap
Chamfer Type Bottoming Tap
Nominal ISO Size M8
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Point Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.1970 to 1.77 inch (5 to 45.01 mm)
View Details