Stanley Engineered Fastening - Spiralock Multi-Purpose Purpose Taps

Description
High speed steel TiN coating Replaces General Purpose taps; can be used for hand tapping Plug chamfer uses spiral point design Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5) Designed for a wide variety of low-hardness materials that generate long chips. The spiral point pushes chips ahead of the tap in a through hole, while the spiral flute design provides good chip removal from a blind hole. Necked blanks allow better access for lubrication. These taps can be used for hand tapping.
Datasheet
Description
High speed steel TiN coating Replaces General Purpose taps; can be used for hand tapping Plug chamfer uses spiral point design Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5) Designed for a wide variety of low-hardness materials that generate long chips. The spiral point pushes chips ahead of the tap in a through hole, while the spiral flute design provides good chip removal from a blind hole. Necked blanks allow better access for lubrication. These taps can be used for hand tapping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose Purpose Taps -  - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Multi-Purpose Purpose Taps
Multi-Purpose Purpose Taps
High speed steel TiN coating Replaces General Purpose taps; can be used for hand tapping Plug chamfer uses spiral point design Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5) Designed for a wide variety of low-hardness materials that generate long chips. The spiral point pushes chips ahead of the tap in a through hole, while the spiral flute design provides good chip removal from a blind hole. Necked blanks allow better access for lubrication. These taps can be used for hand tapping.

High speed steel

  • TiN coating
  • Replaces General Purpose taps; can be used for hand tapping
  • Plug chamfer uses spiral point design
  • Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5)

Designed for a wide variety of low-hardness materials that generate long chips. The spiral point pushes

chips ahead of the tap in a through hole, while the spiral flute design provides good chip removal from a

blind hole. Necked blanks allow better access for lubrication. These taps can be used for hand tapping.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Taps
Product Name Multi-Purpose Purpose Taps
Type Hand Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal SAE Size 3/8"
Thread Form BSPT; BSP
Overall Length 2.76 inch (70 mm)
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - 1-1/4-12 - 31970 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size 1 1/4"
Thread Form STI
View Details
Cutting Taps - CoroTap 300 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.2320 to 1.42 inch (5.89 to 35.99 mm)
View Details
T-10 Straight Flute Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Straight Flute
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details