Minerallac Company Tap - Non Metric 68040

Description
POWER TYPE TYPE 7/8 INCH THREAD LENGTH HEX SHANK TYPE 24 TPI SHANK STYLE UNC THREAD TYPE #10 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
Datasheet
Description
POWER TYPE TYPE 7/8 INCH THREAD LENGTH HEX SHANK TYPE 24 TPI SHANK STYLE UNC THREAD TYPE #10 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - 68040 - Minerallac Company
Hampshire, IL, USA
Tap - Non Metric
68040
Tap - Non Metric 68040
POWER TYPE TYPE 7/8 INCH THREAD LENGTH HEX SHANK TYPE 24 TPI SHANK STYLE UNC THREAD TYPE #10 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
  • POWER TYPE TYPE
  • 7/8 INCH THREAD LENGTH
  • HEX SHANK TYPE
  • 24 TPI
  • SHANK STYLE
  • UNC THREAD TYPE
  • #10 TAP SIZE
  • HAND WRENCHING
  • APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Taps
Product Number 68040
Product Name Tap - Non Metric
Type Spiral Point Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 152259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Fluted Tap; Spiral flute, second
Nominal ISO Size M2.5
Thread Form Metric
View Details
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Point Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.1970 to 1.77 inch (5 to 45.01 mm)
View Details
Tap - Non Metric - 68080 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 3/8"
View Details
M6x1 Left Hand Spiral Flute Tap - T11407SFLH - Wiseman Threading Tools Ltd.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M6
Thread Form M
View Details