Wiseman Threading Tools Ltd. M12x1.75 Combination Drill & Tap T13100DT

Description
High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.
Description
High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.

Suppliers

Company
Product
Description
Supplier Links
M12x1.75 Combination Drill & Tap - T13100DT - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M12x1.75 Combination Drill & Tap
T13100DT
M12x1.75 Combination Drill & Tap T13100DT
High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.

High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T13100DT
Product Name M12x1.75 Combination Drill & Tap
Nominal ISO Size M12
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 1.97 inch (50 mm)
View Details
1-64 Hand Taps Machine Screw Sizes - 10110 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size # 1
View Details
T-10 Straight Flute Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Straight Flute
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details
Hand Tap 100K-P 2-56 - 100K-2-56-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 2
View Details