Sandvik Coromant Co. Cutting Taps CoroTap 200

Description
Spiral point taps push the chips forward and are used for through holes. They have the strongest tap design due to shallow flutes. The flutes are only used for cutting fluid, not for chip evacuation. Features and benefits Chamfer B (3.5-5 threads) for high process security Edge treatment for reduced axial force and torque makes the tool run more smoothly, reduces risk of cutting-edge chipping, and improves surface quality, tool life and chip formation High-speed powder steel taps for improved strength, wear resistance, and tool life Different coatings and grades are available: CoolTop coating combines high hardness with good wear resistance SmoothTop coating for low friction and adhesion Steam Temp An oxide layer protects the surface, act as a good carrier of lubricants and prevents cold welding and built-up edge Application Taps optimized for specific materials and taps optimized for flexibility Only for through holes Available in many thread forms and standards Up to 3xD depending on materials Available with internal coolant in thread forms M, UNC and UNF Tolerances: ISO P: 6H, 6HX, 2B, 2BX, 3B ISO M: 6H, 2B ISO N: 6H, 2B ISO S: 3BX, 6 –XM: 6G, 6H, 2B, 3B
Description
Spiral point taps push the chips forward and are used for through holes. They have the strongest tap design due to shallow flutes. The flutes are only used for cutting fluid, not for chip evacuation. Features and benefits Chamfer B (3.5-5 threads) for high process security Edge treatment for reduced axial force and torque makes the tool run more smoothly, reduces risk of cutting-edge chipping, and improves surface quality, tool life and chip formation High-speed powder steel taps for improved strength, wear resistance, and tool life Different coatings and grades are available: CoolTop coating combines high hardness with good wear resistance SmoothTop coating for low friction and adhesion Steam Temp An oxide layer protects the surface, act as a good carrier of lubricants and prevents cold welding and built-up edge Application Taps optimized for specific materials and taps optimized for flexibility Only for through holes Available in many thread forms and standards Up to 3xD depending on materials Available with internal coolant in thread forms M, UNC and UNF Tolerances: ISO P: 6H, 6HX, 2B, 2BX, 3B ISO M: 6H, 2B ISO N: 6H, 2B ISO S: 3BX, 6 –XM: 6G, 6H, 2B, 3B

Suppliers

Company
Product
Description
Supplier Links
Cutting Taps - CoroTap 200 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Cutting Taps
CoroTap 200
Cutting Taps CoroTap 200
Spiral point taps push the chips forward and are used for through holes. They have the strongest tap design due to shallow flutes. The flutes are only used for cutting fluid, not for chip evacuation. Features and benefits Chamfer B (3.5-5 threads) for high process security Edge treatment for reduced axial force and torque makes the tool run more smoothly, reduces risk of cutting-edge chipping, and improves surface quality, tool life and chip formation High-speed powder steel taps for improved strength, wear resistance, and tool life Different coatings and grades are available: CoolTop coating combines high hardness with good wear resistance SmoothTop coating for low friction and adhesion Steam Temp An oxide layer protects the surface, act as a good carrier of lubricants and prevents cold welding and built-up edge Application Taps optimized for specific materials and taps optimized for flexibility Only for through holes Available in many thread forms and standards Up to 3xD depending on materials Available with internal coolant in thread forms M, UNC and UNF Tolerances: ISO P: 6H, 6HX, 2B, 2BX, 3B ISO M: 6H, 2B ISO N: 6H, 2B ISO S: 3BX, 6 –XM: 6G, 6H, 2B, 3B

Spiral point taps push the chips forward and are used for through holes. They have the strongest tap design due to shallow flutes. The flutes are only used for cutting fluid, not for chip evacuation.

Features and benefits

  • Chamfer B (3.5-5 threads) for high process security
  • Edge treatment for reduced axial force and torque makes the tool run more smoothly, reduces risk of cutting-edge chipping, and improves surface quality, tool life and chip formation
  • High-speed powder steel taps for improved strength, wear resistance, and tool life
  • Different coatings and grades are available:
    • CoolTop coating combines high hardness with good wear resistance
    • SmoothTop coating for low friction and adhesion
    • Steam Temp An oxide layer protects the surface, act as a good carrier of lubricants and prevents cold welding and built-up edge

Application

  • Taps optimized for specific materials and taps optimized for flexibility
  • Only for through holes
  • Available in many thread forms and standards
  • Up to 3xD depending on materials
  • Available with internal coolant in thread forms M, UNC and UNF
  • Tolerances:
    • ISO P: 6H, 6HX, 2B, 2BX, 3B
    • ISO M: 6H, 2B
    • ISO N: 6H, 2B
    • ISO S: 3BX, 6
    • –XM: 6G, 6H, 2B, 3B
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Taps
Product Number CoroTap 200
Product Name Cutting Taps
Type Spiral Point Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5227604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Second, straight flute
Nominal ISO Size M12
Thread Form Metric fine
View Details
M4x0.7+0.001 Second Lead Tap - T07203S1 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M4
Thread Form M
View Details
Forming Taps - CoroTap 400 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Thread Forming Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
Thread Length 0.2170 to 1.5 inch (5.51 to 38 mm)
View Details
Multi-Purpose Purpose Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Hand Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details