Boonton Electronics Corporation RF Volt Meters 9240 RF Voltmeter

Description
The 9240 series is the latest addition to Boonton’s popular 9200 series of RF voltmeters. It combines accuracy, smart probes, and operator features that have never before been available in its price range. Features: 10 Hz to 1.2 GHz measurement range Dual-channel and differential voltage measurements 200 μV to 300 V measurement range 1% accuracy at full scale True RMS response below 30 mV Optional low-frequency probe for measurements from 10 Hz to 100 MHz
Datasheet
Description
The 9240 series is the latest addition to Boonton’s popular 9200 series of RF voltmeters. It combines accuracy, smart probes, and operator features that have never before been available in its price range. Features: 10 Hz to 1.2 GHz measurement range Dual-channel and differential voltage measurements 200 μV to 300 V measurement range 1% accuracy at full scale True RMS response below 30 mV Optional low-frequency probe for measurements from 10 Hz to 100 MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Volt Meters 9240 RF Voltmeter
The 9240 series is the latest addition to Boonton’s popular 9200 series of RF voltmeters. It combines accuracy, smart probes, and operator features that have never before been available in its price range. Features: 10 Hz to 1.2 GHz measurement range Dual-channel and differential voltage measurements 200 μV to 300 V measurement range 1% accuracy at full scale True RMS response below 30 mV Optional low-frequency probe for measurements from 10 Hz to 100 MHz

The 9240 series is the latest addition to Boonton’s popular 9200 series of RF voltmeters. It combines accuracy, smart probes, and operator features that have never before been available in its price range.

Features:

  • 10 Hz to 1.2 GHz measurement range
  • Dual-channel and differential voltage measurements
  • 200 μV to 300 V measurement range
  • 1% accuracy at full scale
  • True RMS response below 30 mV
  • Optional low-frequency probe for measurements from 10 Hz to 100 MHz
Supplier's Site Datasheet

Technical Specifications

  Boonton Electronics Corporation
Product Category Digital Voltmeters
Product Number 9240 RF Voltmeter
Product Name RF Volt Meters
Form Factor Bench top
Display Digits 7 or more digits
Special Measurement Types True RMS Current Measurement
Output Interface GPIB; RS232
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Probe - HVP 500 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Probe
Measurement Type DC
DC Voltage ? to 100000 volts
View Details
Electronic Power Meters - BM1615-000 - TE Connectivity
Specs
Measurement Type AC
Phase Three Phase
AC Voltage 57.7 to 480 volts
View Details
UT216B 600A True RMS Digital Clamp Meter - High Frequency Model - UT216B - Uni-Trend US
Specs
Form Factor Clamp Meter; Handheld
Standards and Certifications RoHS
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details