HVP500 is a precision high voltage probe designed to measure DC voltages up to 100kV.
Easy to read display - display of 4 1/2" digit display
Portable - protected by a foam lined aluminum case
Factory calibrated to NIST standards
HVP500 consists of a removable probe containing high voltage resistors and a 4 1/2” digit display. The probe resistors are very high resistance to minimize loading of the high voltage being measured.
The removable probe screws into the hand-held base and comes with (2) removable ips - including a ball and a cone.
This portable hand-held unit comes in a foam lined aluminum case that is lockable.
HVP500 is a precision high voltage probe designed to measure DC voltages up to 100kV.
-
Easy to read display - display of 4 1/2" digit display
-
Portable - protected by a foam lined aluminum case
-
Factory calibrated to NIST standards
HVP500 consists of a removable probe containing high voltage resistors and a 4 1/2” digit display. The probe resistors are very high resistance to minimize loading of the high voltage being measured.
The removable probe screws into the hand-held base and comes with (2) removable ips - including a ball and a cone.
This portable hand-held unit comes in a foam lined aluminum case that is lockable.