TE Connectivity Electronic Power Meters BM1615-000

Description
Dimensions Case Depth : 2.44 MM  [62 INCH ] Case Height : 2.81 MM  [71.3 INCH ] Case Width : 3.55 MM  [90.2 INCH ] Product Weight (KG) : .25 Electrical Characteristics Measurement Range : 57.7-277 V L-N (100-480V L-L) Operating Frequency (HZ) : 44 - 66 Power Meter Outputs : Modbus Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : .50 Case Style : DIN Rail Cutout : None Display Type : LCD Power Meter Type : Digital Meter System Type : Three Phase 4 Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Meters - BM1615-000 - TE Connectivity
Berwyn, PA, United States
Electronic Power Meters
BM1615-000
Electronic Power Meters BM1615-000
Dimensions Case Depth : 2.44 MM  [62 INCH ] Case Height : 2.81 MM  [71.3 INCH ] Case Width : 3.55 MM  [90.2 INCH ] Product Weight (KG) : .25 Electrical Characteristics Measurement Range : 57.7-277 V L-N (100-480V L-L) Operating Frequency (HZ) : 44 - 66 Power Meter Outputs : Modbus Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : .50 Case Style : DIN Rail Cutout : None Display Type : LCD Power Meter Type : Digital Meter System Type : Three Phase 4 Wire

Dimensions


  • Case Depth : 2.44 MM  [62 INCH ]
  • Case Height : 2.81 MM  [71.3 INCH ]
  • Case Width : 3.55 MM  [90.2 INCH ]
  • Product Weight (KG) : .25

Electrical Characteristics


  • Measurement Range : 57.7-277 V L-N (100-480V L-L)
  • Operating Frequency (HZ) : 44 - 66
  • Power Meter Outputs : Modbus

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Accuracy (PCT) : .50
  • Case Style : DIN Rail
  • Cutout : None
  • Display Type : LCD
  • Power Meter Type : Digital Meter
  • System Type : Three Phase 4 Wire
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Digital Voltmeters
Product Number BM1615-000
Product Name Electronic Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - EN9274-000 - TE Connectivity
Specs
Form Factor Rack mount
Measurement Type AC
AC Voltage 57.7 to 480 volts
View Details
Electronic Power Meters - EA2640-000 - TE Connectivity
Specs
Form Factor Rack mount
Measurement Type AC
Phase Three Phase
View Details
Electronic Power Meters - EN8874-000 - TE Connectivity
Specs
Form Factor Rack mount
Measurement Type AC
Phase Three Phase
View Details
Electronic Power Meters - EN8962-000 - TE Connectivity
Specs
Form Factor Rack mount
Measurement Type AC
AC Voltage 57.7 to 480 volts
View Details