Boonton Electronics Corporation Datasheets for Digital Voltmeters
Digital voltmeters are instruments that measure voltage or voltage drop in a circuit. They use solid-state components and display values digitally.
Digital Voltmeters: Learn more
| Product Name | Notes |
|---|---|
| Boonton’s versatile 4541 (1 Ch) and 4542 (2 Ch) combined Peak / Average Power and Voltage meters are leading edge instruments for most accurate RF measurements. Features like high dynamic... | |
| The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz... | |
| The 9240 series is the latest addition to Boonton’s popular 9200 series of RF voltmeters. It combines accuracy, smart probes, and operator features that have never before been available in... |