Boonton Electronics Corporation RF Sensor 51072

Description
The 51072 is a used 40 GHz 0.1 Watts RF Sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Impedance: 50 ohm RF Connector: K (M) Frequency Range: 30 MHz to 40 GHz Dynamic Range: - 70 to +20 dBm Overload Rating Pulse/ Continuous: 1 W for 1µs 300 mW Frequency/SWR 30 MHz - 4 GH/1.2 4 GHz - 38 GHz/1.65 38 GHz - 40 GHz/2.00Overload
Description
The 51072 is a used 40 GHz 0.1 Watts RF Sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Impedance: 50 ohm RF Connector: K (M) Frequency Range: 30 MHz to 40 GHz Dynamic Range: - 70 to +20 dBm Overload Rating Pulse/ Continuous: 1 W for 1µs 300 mW Frequency/SWR 30 MHz - 4 GH/1.2 4 GHz - 38 GHz/1.65 38 GHz - 40 GHz/2.00Overload

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 51072
The 51072 is a used 40 GHz 0.1 Watts RF Sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Impedance: 50 ohm RF Connector: K (M) Frequency Range: 30 MHz to 40 GHz Dynamic Range: - 70 to +20 dBm Overload Rating Pulse/ Continuous: 1 W for 1µs 300 mW Frequency/SWR 30 MHz - 4 GH/1.2 4 GHz - 38 GHz/1.65 38 GHz - 40 GHz/2.00Overload

The 51072 is a used 40 GHz 0.1 Watts RF Sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Impedance: 50 ohm
  • RF Connector: K (M)
  • Frequency Range: 30 MHz to 40 GHz
  • Dynamic Range: - 70 to +20 dBm
  • Overload Rating Pulse/ Continuous: 1 W for 1µs 300 mW
  • Frequency/SWR
  • 30 MHz - 4 GH/1.2
  • 4 GHz - 38 GHz/1.65
  • 38 GHz - 40 GHz/2.00Overload
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 51072
Product Name RF Sensor
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm - PWR-8PW-RC - Mini-Circuits
Specs
Frequency Range 10 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 25 volts
View Details
Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
0.01-15GHz Positive SMA Coaxial Detector - ZRD20S-15P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 15000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details