The NWD-22 is a waveguide detector designed for broadband applications in telecom, instrumentation, laboratory testing, and radar. It operates from 33 to 50 GHz with a sensitivity of 300 mV/mW and a flatness of ±1.8 dB maximum. The device has negative polarity and can withstand input power up to 20 dBm without damage. It features a WR-22 input connector and an SMA female output connector. The mechanical dimensions are 30 × 42.5 × 17 mm (1.181 × 1.673 × 0.669 in), with a maximum weight of 150 g. Operating temperature ranges from 0 to +50°C, and non-operating temperature ranges from -20 to +70°C.
kTB Solutions supplies coaxial and waveguide detectors work from 10MHz to 110GHz. Our detectors are widely used in many applications.
Features:
Applications:
Detectors Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | NWD-22 |
| Product Name | Detectors |
| Frequency Range | 33000 to 50000 MHz |