Boonton Electronics Corporation RF Sensor 51015-5E

Description
The 51015-5E is a used 18 GHz 1 Watts RF Sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 100 kHz - 18 GHz -50 dBm to +30 dBm Connector is N(m) The Boonton 51015 (5E) Power Sensor features a frequency range of 100 kHz to 18 GHz, Dynamic Range of -50 dBm to +30 dBm and Overload Rating of 2W Avg and +33 dBm. Connector is N(m).
Description
The 51015-5E is a used 18 GHz 1 Watts RF Sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 100 kHz - 18 GHz -50 dBm to +30 dBm Connector is N(m) The Boonton 51015 (5E) Power Sensor features a frequency range of 100 kHz to 18 GHz, Dynamic Range of -50 dBm to +30 dBm and Overload Rating of 2W Avg and +33 dBm. Connector is N(m).

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 51015-5E
The 51015-5E is a used 18 GHz 1 Watts RF Sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 100 kHz - 18 GHz -50 dBm to +30 dBm Connector is N(m) The Boonton 51015 (5E) Power Sensor features a frequency range of 100 kHz to 18 GHz, Dynamic Range of -50 dBm to +30 dBm and Overload Rating of 2W Avg and +33 dBm. Connector is N(m).

The 51015-5E is a used 18 GHz 1 Watts RF Sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 100 kHz - 18 GHz
  • -50 dBm to +30 dBm
  • Connector is N(m)

The Boonton 51015 (5E) Power Sensor features a frequency range of 100 kHz to 18 GHz, Dynamic Range of -50 dBm to +30 dBm and Overload Rating of 2W Avg and +33 dBm. Connector is N(m).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 51015-5E
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
Planar Doped Barrier Detectors 703S - 703S - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMC
View Details