Boonton Electronics Corporation RF Sensor 51011-4B

Description
The 51011-4B is a used 12 GHz 0.1 Watts RF Sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 100 kHz to 12.4 GHz Power Range: -60 to +20 dBm Connector Type: Type-N(m) Overload Rating: 1 W for 1µs; 300 mW Fast measurement speed Calibration factors, linearity and temperature compensations data stored in EEPROM Excellent SWR for reducing mismatch uncertainty Accurate calibration and unique traceability to NIST Compatible with the most of Boonton power meter series The Boonton 51011-4B is a Special Purpose Sensor for the Boonton RF Power Meter. The overall performance of a power meter dependents on the power sensor employed. Boonton has a variety of quality power sensors to meet virtually all applications. Boonton has a complete line of Peak and Average power sensors up to 40 GHz for all of your fast rise time, wide bandwidth and wide dynamic range applications.
Description
The 51011-4B is a used 12 GHz 0.1 Watts RF Sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 100 kHz to 12.4 GHz Power Range: -60 to +20 dBm Connector Type: Type-N(m) Overload Rating: 1 W for 1µs; 300 mW Fast measurement speed Calibration factors, linearity and temperature compensations data stored in EEPROM Excellent SWR for reducing mismatch uncertainty Accurate calibration and unique traceability to NIST Compatible with the most of Boonton power meter series The Boonton 51011-4B is a Special Purpose Sensor for the Boonton RF Power Meter. The overall performance of a power meter dependents on the power sensor employed. Boonton has a variety of quality power sensors to meet virtually all applications. Boonton has a complete line of Peak and Average power sensors up to 40 GHz for all of your fast rise time, wide bandwidth and wide dynamic range applications.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 51011-4B
The 51011-4B is a used 12 GHz 0.1 Watts RF Sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 100 kHz to 12.4 GHz Power Range: -60 to +20 dBm Connector Type: Type-N(m) Overload Rating: 1 W for 1µs; 300 mW Fast measurement speed Calibration factors, linearity and temperature compensations data stored in EEPROM Excellent SWR for reducing mismatch uncertainty Accurate calibration and unique traceability to NIST Compatible with the most of Boonton power meter series The Boonton 51011-4B is a Special Purpose Sensor for the Boonton RF Power Meter. The overall performance of a power meter dependents on the power sensor employed. Boonton has a variety of quality power sensors to meet virtually all applications. Boonton has a complete line of Peak and Average power sensors up to 40 GHz for all of your fast rise time, wide bandwidth and wide dynamic range applications.

The 51011-4B is a used 12 GHz 0.1 Watts RF Sensor from Boonton. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range: 100 kHz to 12.4 GHz
  • Power Range: -60 to +20 dBm
  • Connector Type: Type-N(m)
  • Overload Rating: 1 W for 1µs; 300 mW
  • Fast measurement speed
  • Calibration factors, linearity and temperature compensations data stored in EEPROM
  • Excellent SWR for reducing mismatch uncertainty
  • Accurate calibration and unique traceability to NIST
  • Compatible with the most of Boonton power meter series

The Boonton 51011-4B is a Special Purpose Sensor for the Boonton RF Power Meter. The overall performance of a power meter dependents on the power sensor employed. Boonton has a variety of quality power sensors to meet virtually all applications. Boonton has a complete line of Peak and Average power sensors up to 40 GHz for all of your fast rise time, wide bandwidth and wide dynamic range applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 51011-4B
Product Name RF Sensor
Frequency Range 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
Zero Bias Schottky Detectors 209A - 209A - KRYTAR, Inc.
Specs
Frequency Range 100 to 18500 MHz
Connector Type SMA
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
0.01-15GHz Positive SMA Coaxial Detector - ZRD20S-15P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 15000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details