ZTS Technologies Co., Ltd 0.01-8GHz Positive SMA Coaxial Detector ZRD20S-8P

Description
ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz Application Test & Measurement Electronic Warfares Military Communications Systems Leveling Pulse Signal Sources System Monitoring
Datasheet
Description
ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz Application Test & Measurement Electronic Warfares Military Communications Systems Leveling Pulse Signal Sources System Monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01-8GHz Positive SMA Coaxial Detector - ZRD20S-8P - ZTS Technologies Co., Ltd
Shenzhen, China
0.01-8GHz Positive SMA Coaxial Detector
ZRD20S-8P
0.01-8GHz Positive SMA Coaxial Detector ZRD20S-8P
ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz Application Test & Measurement Electronic Warfares Military Communications Systems Leveling Pulse Signal Sources System Monitoring

ZTS offers SMA Coaxial detectors up to 18GHz, polarity includes positive and negative, typical frequency range is 3GHz, 8GHz, 12.4GHz, 18GHz

Application
Test & Measurement
Electronic Warfares
Military Communications Systems
Leveling Pulse Signal Sources
System Monitoring

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Detectors
Product Number ZRD20S-8P
Product Name 0.01-8GHz Positive SMA Coaxial Detector
Frequency Range 10 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm - PWR-8PW-RC - Mini-Circuits
Specs
Frequency Range 10 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 25 volts
View Details
Planar Doped Barrier Detectors 602A - 602A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 26500 MHz
Connector Type SMA
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
0.01-18GHz Positive SMA Coaxial Detector - ZRD20S-18P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 18000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details