Description & Features:• Designed for use with all 9" (228mm) industrial thermometers to create a "sealed system"• Allows the easy replacement of thermometers without the need to shut down or drain the system• CAN/CGSB-14.4-M88 Compliant• CRN registered• 1 year warrantyApplications
| Winters Instruments | |
|---|---|
| Product Category | Thermowells |
| Product Number | TIW01-1 |
| Product Name | TIW Series Industrial 9IT Thermowell |
| Barrel or Shank Style | Stepped Shank well |
| Material of Construction | Stainless Steel; Other Material; (304SS) |
| Connection Means | Threaded |
| Thread Options | 3/4" NPT |