Pyromation Sanitary Weld-In Thermowell WS4 Series

Description
Sanitary, Weld-In Thermowells are offered in 304 and 316 stainless steel. They are available in a variety of lengths, process connection sizes, and optional lagging extensions. The thermowell is to be welded into a tank or vat with a full crevice free fillet-weld to prevent corrosion, bacteria growth, and product contamination. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" or 0.385" bore diameter to accommodate sensing elements with a 0.252" or 0.377" maximum diameter respectively. These wells are available as separate components or as part of complete sensor assemblies.
Request a Quote Datasheet
Description
Sanitary, Weld-In Thermowells are offered in 304 and 316 stainless steel. They are available in a variety of lengths, process connection sizes, and optional lagging extensions. The thermowell is to be welded into a tank or vat with a full crevice free fillet-weld to prevent corrosion, bacteria growth, and product contamination. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" or 0.385" bore diameter to accommodate sensing elements with a 0.252" or 0.377" maximum diameter respectively. These wells are available as separate components or as part of complete sensor assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sanitary Weld-In Thermowell - WS4 Series - Pyromation
Fort Wayne, IN, United States
Sanitary Weld-In Thermowell
WS4 Series
Sanitary Weld-In Thermowell WS4 Series
Sanitary, Weld-In Thermowells are offered in 304 and 316 stainless steel. They are available in a variety of lengths, process connection sizes, and optional lagging extensions. The thermowell is to be welded into a tank or vat with a full crevice free fillet-weld to prevent corrosion, bacteria growth, and product contamination. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" or 0.385" bore diameter to accommodate sensing elements with a 0.252" or 0.377" maximum diameter respectively. These wells are available as separate components or as part of complete sensor assemblies.

Sanitary, Weld-In Thermowells are offered in 304 and 316 stainless steel. They are available in a variety of lengths, process connection sizes, and optional lagging extensions. The thermowell is to be welded into a tank or vat with a full crevice free fillet-weld to prevent corrosion, bacteria growth, and product contamination. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" or 0.385" bore diameter to accommodate sensing elements with a 0.252" or 0.377" maximum diameter respectively. These wells are available as separate components or as part of complete sensor assemblies.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category Thermowells
Product Number WS4 Series
Product Name Sanitary Weld-In Thermowell
Barrel or Shank Style Tapered Shank
Unlock Full Specs
to access all available technical data

Similar Products

Reduced-Tip Sanitary Thermowell - DR4 Series - Pyromation
Specs
Barrel or Shank Style Stepped Shank well
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel
View Details
Heavy-Duty Threaded Thermowell - H4 Series - Pyromation
Specs
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details
Heavy-Duty Socket-Weld Thermowell - HW6 Series - Pyromation
Specs
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details
Straight-Shank Socket-Weld Thermowell - SW4 Series - Pyromation
Specs
Barrel or Shank Style Straight Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details