Neo-Dyn® offers a line of standard thermowells for use on its direct mount (100T/132T) or remote mounted (100TC/132TC) temperature switches. Available in 316 stainless steel with 3/4 or 1 inch process connections and insertion lengths up to 12 inches. Specifications
Bore diameter
100T/132T models: .260 bore diameter
100TC/132TC models: .385 bore diameter
Connection size: 3/4 or 1 inch
Insertion length:
100T/132T models use 2-1/2 inch
100TC/132TC models use 3-1/2 inch
Neo-Dyn® offers a line of standard thermowells for use on its direct mount (100T/132T) or remote mounted (100TC/132TC) temperature switches. Available in 316 stainless steel with 3/4 or 1 inch process connections and insertion lengths up to 12 inches.
Specifications
- Bore diameter
- 100T/132T models: .260 bore diameter
- 100TC/132TC models: .385 bore diameter
- Connection size: 3/4 or 1 inch
- Insertion length:
- 100T/132T models use 2-1/2 inch
- 100TC/132TC models use 3-1/2 inch