Winters Instruments LHT Series Transmitter LHT10000

Description
Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter
Description
Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Suppliers

Company
Product
Description
Supplier Links
LHT Series Transmitter - LHT10000 - Winters Instruments
Toronto, Ontario, Canada
LHT Series Transmitter
LHT10000
LHT Series Transmitter LHT10000
Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications: • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Supplier's Site

Technical Specifications

  Winters Instruments
Product Category Pressure Transmitters
Product Number LHT10000
Product Name LHT Series Transmitter
Signal Output Analog Voltage (optional feature); Analog Current
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Gauge Pressure Transmitter - Model 261GG - ABB Measurement & Analytics
Specs
Signal Output Analog Current
Pressure Measurement Gauge
Media Liquid; Gas; Handles Hazardous Materials
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure sensors & Load sensors - Pressure transmitters - 985Q - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 0.3626 psi (0.0051 to 0.2552 m H2O)
Accuracy 1 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details